Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Valueline VLCP85127B100 networking cable Black 10 m Cat5e SF/UTP (S-FTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valueline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VLCP85127B100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VLCP85127B100
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5412810250011
Category
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byValueline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4619
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 07 Nov 2019 09:04:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Valueline VLCP85127B100 networking cable Black 10 m Cat5e SF/UTP (S-FTP) :
The short editorial description of Valueline VLCP85127B100 networking cable Black 10 m Cat5e SF/UTP (S-FTP)

CAT5e SF/UTP, RJ45 (8P8C) Male - RJ45 (8P8C) Male, 10m, Black
More>>>
Short summary description Valueline VLCP85127B100 networking cable Black 10 m Cat5e SF/UTP (S-FTP):
This short summary of the Valueline VLCP85127B100 networking cable Black 10 m Cat5e SF/UTP (S-FTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Valueline VLCP85127B100, 10 m, Cat5e, SF/UTP (S-FTP), RJ-45, RJ-45, Black

Long summary description Valueline VLCP85127B100 networking cable Black 10 m Cat5e SF/UTP (S-FTP):
This is an auto-generated long summary of Valueline VLCP85127B100 networking cable Black 10 m Cat5e SF/UTP (S-FTP) based on the first three specs of the first five spec groups.

Valueline VLCP85127B100. Cable length: 10 m, Cable standard: Cat5e, Cable shielding: SF/UTP (S-FTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector gender: Male/Male, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s, Cable colour: Black