More>>>
Short summary description Valueline VLCP85111E10 networking cable Grey 1 m Cat5e F/UTP (FTP):
This short summary of the Valueline VLCP85111E10 networking cable Grey 1 m Cat5e F/UTP (FTP) data-sheet is auto-generated and uses the product title and the first six key specs.
Valueline VLCP85111E10, 1 m, Cat5e, F/UTP (FTP), RJ-45, RJ-45, Grey
Long summary description Valueline VLCP85111E10 networking cable Grey 1 m Cat5e F/UTP (FTP):
This is an auto-generated long summary of Valueline VLCP85111E10 networking cable Grey 1 m Cat5e F/UTP (FTP) based on the first three specs of the first five spec groups.
Valueline VLCP85111E10. Cable length: 1 m, Cable standard: Cat5e, Cable shielding: F/UTP (FTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector gender: Male/Male, Connector contacts plating: Gold, Data transfer rate: 100 Mbit/s, Cable colour: Grey