Vaddio logo

Vaddio RoboSHOT 30E HDMI 8.57 MP White 1920 x 1080 pixels 60 fps CMOS 25.4 / 2.5 mm (1 / 2.5")

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54218
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Vaddio RoboSHOT 30E HDMI 8.57 MP White 1920 x 1080 pixels 60 fps CMOS 25.4 / 2.5 mm (1 / 2.5"):

Vaddio RoboSHOT 30E HDMI, 8.57 MP, CMOS, Full HD, 1920 x 1080 pixels, 60 fps, 70.2°

Long summary description Vaddio RoboSHOT 30E HDMI 8.57 MP White 1920 x 1080 pixels 60 fps CMOS 25.4 / 2.5 mm (1 / 2.5"):

Vaddio RoboSHOT 30E HDMI. Megapixel (approx.): 8.57 MP, Sensor type: CMOS. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Supported video modes: 1080p, Maximum frame rate: 60 fps. Field of view (FOV) angle: 70.2°, Optical zoom: 20x. Product colour: White

Video
Specs
Recommended products
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.