V7 logo

V7 USB 2.0 Device Cable USB cable 1 m Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8491
Info modified on:
08 Jul 2024, 14:29:53
Short summary description V7 USB 2.0 Device Cable USB cable 1 m Black:

V7 USB 2.0 Device Cable, 1 m, Male/Male, 0.48 Gbit/s, Black

Long summary description V7 USB 2.0 Device Cable USB cable 1 m Black:

V7 USB 2.0 Device Cable. Cable length: 1 m. Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.