location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 CAT6 Patch Cable RJ45M/M 3.0m Yellow networking cable 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT6 Patch Cable RJ45M/M 3.0m Yellow
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7-C6-10-YLW-S
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 CAT6 Patch Cable RJ45M/M 3.0m Yellow networking cable 3 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - RJ45M
  • - Yellow
Warranty: V7 offers a 5-year warranty against material defects and workmanship.
Long product name V7 CAT6 Patch Cable RJ45M/M 3.0m Yellow networking cable 3 m :
The long product name of V7 CAT6 Patch Cable RJ45M/M 3.0m Yellow networking cable 3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT6 Patch Cable RJ45M/M 3.0m Yellow
More>>>
V7 CAT6 Patch Cable RJ45M/M 3.0m Yellow networking cable 3 m:
The official description of V7 CAT6 Patch Cable RJ45M/M 3.0m Yellow networking cable 3 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These cables are used to maximize your network speed with higher bandwidth – perfect for VoIP, video, and file transfers. CAT6 cables improve transmission performance, have superior immunity from external noise, fewer retransmissions, and fewer lost packets. We are offering CAT6 cables in five different colors and five different lengths.

- Compliant to industry standards – ETL-verified to TIA/EIA 568B.2.1 and ISO/IEC 11801-compliant
- Performance tested – tested to exceed 500MHz
- Molded, snag less connectors
- Stranded, 24AWG, copper conductors

Short summary description V7 CAT6 Patch Cable RJ45M/M 3.0m Yellow networking cable 3 m:
This short summary of the V7 CAT6 Patch Cable RJ45M/M 3.0m Yellow networking cable 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

V7 CAT6 Patch Cable RJ45M/M 3.0m Yellow, 3 m, RJ45M, Yellow

Long summary description V7 CAT6 Patch Cable RJ45M/M 3.0m Yellow networking cable 3 m:
This is an auto-generated long summary of V7 CAT6 Patch Cable RJ45M/M 3.0m Yellow networking cable 3 m based on the first three specs of the first five spec groups.

V7 CAT6 Patch Cable RJ45M/M 3.0m Yellow. Cable length: 3 m, Connector 2: RJ45M, Product colour: Yellow