Bullet Points V7 CAT6 Patch Cable RJ45M/M 0.9m Gray networking cable Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
Warranty:
V7 offers a 5-year warranty against material defects and workmanship.
Long product name V7 CAT6 Patch Cable RJ45M/M 0.9m Gray networking cable Grey
:
The long product name of V7 CAT6 Patch Cable RJ45M/M 0.9m Gray networking cable Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CAT6 Patch Cable RJ45M/M 0.9m Gray
More>>>
V7 CAT6 Patch Cable RJ45M/M 0.9m Gray networking cable Grey:
The official description of V7 CAT6 Patch Cable RJ45M/M 0.9m Gray networking cable Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
These cables are used to maximize your network speed with higher bandwidth – perfect for VoIP, video, and file transfers. CAT6 cables improve transmission performance, have superior immunity from external noise, fewer retransmissions, and fewer lost packets. We are offering CAT6 cables in five different colors and five different lengths.
- Compliant to industry standards – ETL-verified to TIA/EIA 568B.2.1 and ISO/IEC 11801-compliant
- Performance tested – tested to exceed 500MHz
- Molded, snag less connectors
- Stranded, 24AWG, copper conductors
Short summary description V7 CAT6 Patch Cable RJ45M/M 0.9m Gray networking cable Grey:
This short summary of the V7 CAT6 Patch Cable RJ45M/M 0.9m Gray networking cable Grey data-sheet is auto-generated and uses the product title and the first six key specs.
V7 CAT6 Patch Cable RJ45M/M 0.9m Gray, 0.9 m, RJ45M, Grey
Long summary description V7 CAT6 Patch Cable RJ45M/M 0.9m Gray networking cable Grey:
This is an auto-generated long summary of V7 CAT6 Patch Cable RJ45M/M 0.9m Gray networking cable Grey based on the first three specs of the first five spec groups.
V7 CAT6 Patch Cable RJ45M/M 0.9m Gray. Cable length: 0.9 m, Connector 2: RJ45M, Product colour: Grey