Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 CAT5E Snagless Patch Cable RJ45M/M 2.0m Yellow networking cable 2 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT5E Snagless Patch Cable RJ45M/M 2.0m Yellow
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7-C5E-07-YLW-S
Category
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byV7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3507
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 07 Nov 2017 03:15:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: V7 offers a 5-year warranty against material defects and workmanship.
Long product name V7 CAT5E Snagless Patch Cable RJ45M/M 2.0m Yellow networking cable 2 m :
The short editorial description of V7 CAT5E Snagless Patch Cable RJ45M/M 2.0m Yellow networking cable 2 m

CAT5E Snagless Patch Cable RJ45M/M 2.0m Yellow
More>>>
V7 CAT5E Snagless Patch Cable RJ45M/M 2.0m Yellow networking cable 2 m:
The official marketing text of V7 CAT5E Snagless Patch Cable RJ45M/M 2.0m Yellow networking cable 2 m as supplied by the manufacturer

These cables are used to connect all the hardware destinations in a Local Area Network (LAN). V7 RJ45 Cat5e patch cables are perfect for use with 10/100 Base -T networks. Connect your IT hardware to the network and offer reliable, practical, Gigabit-Ethernet performance. We are offering Cat 5e cables in five different colors and five different lengths.

- Compliant to industry standards – ETL-verified to TIA/EIA 568B and ISO/IEC 11801-compliant
- Performance tested – tested to exceed: 100MHZ
- Molded, snagless connectors
- Stranded, 24AWG, copper conductors

Short summary description V7 CAT5E Snagless Patch Cable RJ45M/M 2.0m Yellow networking cable 2 m:
This short summary of the V7 CAT5E Snagless Patch Cable RJ45M/M 2.0m Yellow networking cable 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

V7 CAT5E Snagless Patch Cable RJ45M/M 2.0m Yellow, 2 m, RJ45M, Yellow

Long summary description V7 CAT5E Snagless Patch Cable RJ45M/M 2.0m Yellow networking cable 2 m:
This is an auto-generated long summary of V7 CAT5E Snagless Patch Cable RJ45M/M 2.0m Yellow networking cable 2 m based on the first three specs of the first five spec groups.

V7 CAT5E Snagless Patch Cable RJ45M/M 2.0m Yellow. Cable length: 2 m, Connector 2: RJ45M, Cable colour: Yellow

Features
Cable length *
How long the cable is.
2 m
Connector 2 *
This is the second connector in the device.
RJ45M
Features
Cable colour *
Colour of the cable e.g. white, gray.
Yellow
Cable type
Type of cable e.g. electicity cable, optical cable.
CAT5e
Customer service details