location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Laser Toner for select CANON printer - replaces 718 C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Toner for select CANON printer - replaces 718 C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7-C03-CC718-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038489024237
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 Laser Toner for select CANON printer - replaces 718 C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Cyan
  • - Colour toner page yield: 2900 pages
  • - Laser printing
  • - 1 pc(s)
Warranty: 1 Year
Long product name V7 Laser Toner for select CANON printer - replaces 718 C :
The long product name of V7 Laser Toner for select CANON printer - replaces 718 C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser Toner for select CANON printer - replaces 718 C
More>>>
V7 Laser Toner for select CANON printer - replaces 718 C:
The official description of V7 Laser Toner for select CANON printer - replaces 718 C as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Proven Performance and Quality - Significant Cost SavingsV7 printer cartridges are backed by over 40 years of high-performance manufacturing experience from ISO 9000 / ISO 14001 certified state-of-the-art facilities. Toners and key components are carefully selected, matched and verified for optimal system performance before a design is released to production.After final assembly, every cartridge is tested in equipment like yours prior to packaging. High-strength cartons with protective inserts ensure a safe arrival from our warehouse to your delivery location. Each box contains easy-to-follow illustrated installation instructions.By using our replacement toner cartridges, you are also helping to protect the environment by keeping reusable, non-biodegradable materials out of landfills.

-Built to OEM specifications - with yield of up to 2,900 pages
-Fits printer model HP Color laserjet CP2025 CM2320N MFP CM2320NF MFP; Canon IC MF8350Cdn; Canon i-SENSY MF8350Cdn MF8330Cdn; Canon Satera MF8350Cdn MF8330Cdn; Canon imageCLASS MF8350Cdn
-Replacement for OEM cartridge part number 718 C
-Environmentally friendly while easy on the budget without sacrificing quality!

Short summary description V7 Laser Toner for select CANON printer - replaces 718 C:
This short summary of the V7 Laser Toner for select CANON printer - replaces 718 C data-sheet is auto-generated and uses the product title and the first six key specs.

V7 Laser Toner for select CANON printer - replaces 718 C, 2900 pages, Cyan, 1 pc(s)

Long summary description V7 Laser Toner for select CANON printer - replaces 718 C:
This is an auto-generated long summary of V7 Laser Toner for select CANON printer - replaces 718 C based on the first three specs of the first five spec groups.

V7 Laser Toner for select CANON printer - replaces 718 C. Colour toner page yield: 2900 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP Colour Laserjet CP2025, CM2320N MFP, CM2320NF MFP Canon IC MF8350Cdn, i-SENSY MF8350Cdn, MF8330Cdn, Satera MF8350Cdn, MF8330Cdn, imageCLASS MF8350Cdn
Quantity per pack *
1 pc(s)
Colour toner page yield *
2900 pages
Printing colours *
Cyan
Product colour
Cyan
Features
Country of origin
China
Weight & dimensions
Weight
1 kg
Dimensions (WxDxH)
120 x 360 x 170 mm
Packaging data
Package type
Box
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
V7 Laser Toner for select HP and CANON printer - replaces 718 Y V7 Laser Toner for select HP and CANON printer - replaces 718 Y
(show image)
V7-Y03-CC718-Y Laser Toner for select HP and CANON printer - replaces 718 Y 0.00
(excl. VAT)
0 (incl. VAT)
V7 Laser Toner for select CANON printer - replaces 718 M V7 Laser Toner for select CANON printer - replaces 718 M
(show image)
V7-M03-CC718-M Laser Toner for select CANON printer - replaces 718 M 0.00
(excl. VAT)
0 (incl. VAT)
V7 Laser Toner for select HP and CANON printer - replaces 718 BK V7 Laser Toner for select HP and CANON printer - replaces 718 BK
(show image)
V7-B03-CC718-BK Laser Toner for select HP and CANON printer - replaces 718 BK 0.00
(excl. VAT)
0 (incl. VAT)