HP logo

HP LaserJet Color CP2025 Colour 600 x 600 DPI A4

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197093
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Jan 2012
Short summary description HP LaserJet Color CP2025 Colour 600 x 600 DPI A4:

HP LaserJet Color CP2025, Laser, Colour, 600 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description HP LaserJet Color CP2025 Colour 600 x 600 DPI A4:

HP LaserJet Color CP2025. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Display: LCD, Product colour: Black, Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.