V7 logo

V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 3.0m InfiniBand/fibre optic cable 3 m Orange

Data-sheet quality:
created/standardized by Icecat
Product views:
4935
Info modified on:
21 Oct 2022, 10:14:32
Short summary description V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 3.0m InfiniBand/fibre optic cable 3 m Orange:

V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 3.0m, 3 m, LC, SC

Long summary description V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 3.0m InfiniBand/fibre optic cable 3 m Orange:

V7 62.5/125 Multimode Fiber-Optic Patch Cable LC/SC 3.0m. Cable length: 3 m, Connector 1: LC, Connector 2: SC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.