V7 logo

V7 22" R22W01 computer monitor 55.9 cm (22") 1680 x 1050 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26884
Info modified on:
21 Oct 2022, 10:14:32
Short summary description V7 22" R22W01 computer monitor 55.9 cm (22") 1680 x 1050 pixels:

V7 22" R22W01, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms

Long summary description V7 22" R22W01 computer monitor 55.9 cm (22") 1680 x 1050 pixels:

V7 22" R22W01. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.