V7 logo

V7 Portable USB Power Bank 11000mAh

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32132
Info modified on:
10 Aug 2024, 09:35:53
Short summary description V7 Portable USB Power Bank 11000mAh:

V7 Portable USB Power Bank 11000mAh, 11000 mAh, Lithium-Ion (Li-Ion), 3.7 V, Black

Long summary description V7 Portable USB Power Bank 11000mAh:

V7 Portable USB Power Bank 11000mAh. Battery capacity: 11000 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3.7 V. USB Type-A output ports: 2. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.