location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Full Size Optical Mouse PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Full Size Optical Mouse PS/2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M30P20-7E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038489011886
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name V7 Full Size Optical Mouse PS/2 :
The long product name of V7 Full Size Optical Mouse PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full Size Optical Mouse PS/2
More>>>
V7 Full Size Optical Mouse PS/2:
The official description of V7 Full Size Optical Mouse PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get contoured comfort and optimum ease of use with the V7 Standard USB or V7 Standard PS2 mouse. Its plug-and-play functionality provides simplicity, while V7's sleek textured plastic provides maximum precision with minimal mouse movement. The mouse is 100 percent compatible with Windows 2000/XP/Vista or above and features 1000 dpi resolution with a comfortable built-in scroll wheel.

-Contoured grip for advanced comfort and optimum ease of use
-1000 dpi optical sensors provide precise and swift cursor movement
-3 buttons including a built-in scroll wheel presenting all the controls for easy navigation
-Optimal cable length (1.5m) for desktop settings
-2-year warranty

Short summary description V7 Full Size Optical Mouse PS/2:
This short summary of the V7 Full Size Optical Mouse PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

V7 Full Size Optical Mouse PS/2, Optical, PS/2, 1000 DPI, Black

Long summary description V7 Full Size Optical Mouse PS/2:
This is an auto-generated long summary of V7 Full Size Optical Mouse PS/2 based on the first three specs of the first five spec groups.

V7 Full Size Optical Mouse PS/2. Movement detection technology: Optical, Device interface: PS/2, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
PS/2
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC
Certification
FCC, CE
Design
Product colour *
Black
Ergonomics
Cable length
1.5 m
Plug and Play
Yes
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
61 mm
Depth
115.5 mm
Height
40 mm
Weight
100 g
Sustainability
Compliance certificates
RoHS
Other features
Compatible operating systems
Windows 2000/Vista/XP/7
Logistics data
Country of origin
China
Brand Image Product code Product Stock Price from
V7 Optical LED USB Mouse - black V7 Optical LED USB Mouse - black
(show image)
MV3000010-BLK-5E Optical LED USB Mouse - black 0.00
(excl. VAT)
0 (incl. VAT)
V7 Mobile Retractable USB Mouse V7 Mobile Retractable USB Mouse
(show image)
MV3030-USB-5EB Mobile Retractable USB Mouse 0.00
(excl. VAT)
0 (incl. VAT)
V7 Optical LED USB Mouse - silver V7 Optical LED USB Mouse - silver
(show image)
MV3010010-SIL-5EB Optical LED USB Mouse - silver 0.00
(excl. VAT)
0 (incl. VAT)
V7 Optical LED USB Mouse - red V7 Optical LED USB Mouse - red
(show image)
MV3010010-RED-5EB Optical LED USB Mouse - red 0.00
(excl. VAT)
0 (incl. VAT)
V7 Optical LED USB Mouse - blue V7 Optical LED USB Mouse - blue
(show image)
MV3010010-BLU-5EB Optical LED USB Mouse - blue 0.00
(excl. VAT)
0 (incl. VAT)
V7 Optical LED USB Mouse V7 Optical LED USB Mouse
(show image)
MV3000010-5EC Optical LED USB Mouse 0.00
(excl. VAT)
0 (incl. VAT)
V7 Optical LED USB Mouse V7 Optical LED USB Mouse
(show image)
MV3000010-5E Optical LED USB Mouse 0.00
(excl. VAT)
0 (incl. VAT)
V7 Standard Mouse USB V7 Standard Mouse USB
(show image)
J150825 Standard Mouse USB 0.00
(excl. VAT)
0 (incl. VAT)
V7 3-Button Wireless Optical mouse RF Wireless 800 DPI V7 3-Button Wireless Optical mouse RF Wireless 800 DPI
(show image)
M51T00-7E 3-Button Wireless Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)