V7 logo

V7 L27000WHS 27" Full HD LED Monitor 16:9

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85582
Info modified on:
27 May 2024, 12:08:54
Short summary description V7 L27000WHS 27" Full HD LED Monitor 16:9:

V7 L27000WHS 27" Full HD LED Monitor 16:9, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description V7 L27000WHS 27" Full HD LED Monitor 16:9:

V7 L27000WHS 27" Full HD LED Monitor 16:9. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.