Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 L19GM 19" 48.3 cm (19") 1280 x 1024 pixels Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L19GM 19"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L19GM
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byV7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9149
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years on-site
Long product name V7 L19GM 19" 48.3 cm (19") 1280 x 1024 pixels Silver :
The short editorial description of V7 L19GM 19" 48.3 cm (19") 1280 x 1024 pixels Silver

L19GM 19"
More>>>
V7 L19GM 19" 48.3 cm (19") 1280 x 1024 pixels Silver:
The official marketing text of V7 L19GM 19" 48.3 cm (19") 1280 x 1024 pixels Silver as supplied by the manufacturer

V7 Videoseven provides the ideal display solution for every need. The V7 product range includes LC displays, projectors and LCD TVs. You will certainly find the right solution for you!

Short summary description V7 L19GM 19" 48.3 cm (19") 1280 x 1024 pixels Silver:
This short summary of the V7 L19GM 19" 48.3 cm (19") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

V7 L19GM 19", 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Silver

Long summary description V7 L19GM 19" 48.3 cm (19") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of V7 L19GM 19" 48.3 cm (19") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

V7 L19GM 19". Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product colour: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
5:4
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
150°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
135°
Display number of colours *
16.78 million colors
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:4
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.294
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 75 Hz
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Certification
CE, TUV/GS, FCC, UL, TCO´03, ISO 13406-2
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
VESA DDC 2B
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ergonomics
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Tilt angle range
-3 - 17°
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
42 W
Weight & dimensions
Width (with stand)
421 mm
Depth (with stand)
211 mm
Height (with stand)
433 mm
Weight (with stand)
4.7 kg
Packaging data
Package weight
Weight of the packaged product.
5.8 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Bandwidth
0.135 GHz
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
565 x 123 x 500 mm
Power requirements
AC 100 - 240V, 50/60 Hz
Brand Image Product code Product Stock Price from
V7 19“display S19PS 48.3 cm (19") 1280 x 1024 pixels Silver V7 19“display S19PS 48.3 cm (19") 1280 x 1024 pixels Silver
(show image)
S19PS 19“display V7 S19PS 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details