V7 L17GM, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms, Silver
V7 L17GM. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product colour: Silver