location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Battery for select APPLE laptops

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery for select APPLE laptops
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APL-IBOOK14V7
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 09:48:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name V7 Battery for select APPLE laptops :
The long product name of V7 Battery for select APPLE laptops. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APL-IBOOK14V7
More>>>
V7 Battery for select APPLE laptops:
The official description of V7 Battery for select APPLE laptops as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

V7's high-quality replacement notebook batteries are made from the highest-quality cells available and incorporate all of the standard logic boards, thermal protectors, thermistors, and circuit breakers to ensure maximum levels of safety, reliability and efficiency. V7's wide selection is compatible with top-line products from all mojor manufacturers and meets or exceeds original OEM specifications to provide longer-lasting quality and no memory effet.
- Built with high quality components thats fit select APPLE laptops
- Volts: 14.8V, Cells: 8 Cells, Chemistry: Lithium-ion, Capacity: 4500mA
- Replacement for OEM lamp part number 661-2611, 661-2886, 661-2927, 661-2998, 661-3189, 661-3699, A1080, M8416, M8416G/A, M8416J/A, M8665, M8665G, M8665G/A, M9140G/A, N9140J/A, M9338G/A, M9338J/A, M9338J/B
- Compatible with APPLE IBOOK M9627J/A , IBOOK 14.1 INCH LCD 16 VRAM , IBOOK 2ND GENERATION 14 INCH SCREEN , IBOOK G3 14-INCH , IBOOK M7701LL/A

Short summary description V7 Battery for select APPLE laptops:
This short summary of the V7 Battery for select APPLE laptops data-sheet is auto-generated and uses the product title and the first six key specs.

V7 Battery for select APPLE laptops, Battery

Long summary description V7 Battery for select APPLE laptops:
This is an auto-generated long summary of V7 Battery for select APPLE laptops based on the first three specs of the first five spec groups.

V7 Battery for select APPLE laptops. Type: Battery

Features
Type *
Battery
Certification
RoHS, CE
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4500 mAh
Battery voltage
14.8 V
Number of battery cells
8
Battery capacity
63 Wh
Other features
Compatible products
APPLE IBOOKM9627J/A, IBOOK 14.1 INCH LCD 16 VRAM, IBOOK 2ND GENERATION 14 INCH SCREEN, IBOOK G3 14-INCH, IBOOK M7701LL/A, IBOOK M8603*/A, IBOOK M8603J/A, IBOOK M8603LL/A, IBOOK M8603S/A, IBOOK M8603T/A, IBOOK M8603Y/A, IBOOK M8862 */A, IBOOK M8862B/A*, IBOOK M8862J/A, IBOOK M8862LL/A, IBOOK M8862S/A, IBOOK M8862T/A, IBOOK M8862Y/A, IBOOK M9009 J/A, IBOOK M9009*/A, IBOOK M9009B/A*, IBOOK M9009LL/A, IBOOK M9009S/A, IBOOK M9009T/A*, IBOOK M9009Y/A, IBOOK M9165*/A, IBOOK M9165B/A, IBOOK M9165CH/A, IBOOK M9165J/A, IBOOK M9165LL/A, IBOOK M9165X/A, IBOOK M9388B/A, IBOOK M9388CH/A, IBOOK M9388J/A, IBOOK M9388LL/A, IBOOK M9388X/A, IBOOK M9418ZH/A, IBOOK M9419ZH/A, IBOOK M9627, IBOOK M9627*/A, IBOOK M9627CH/A, IBOOK M9627F/A, IBOOK M9627LL/A, IBOOK M9627X/A, IBOOK M9627ZH/A, IBOOK M9628, IBOOK M9628*/A, IBOOK M9628CH/A, IBOOK M9628F/A, IBOOK M9628J/A, IBOOK M9628LL/A, IBOOK M9628X/A, IBOOK M9628ZH/A, IBOOK M9848*/A, IBOOK M9848CH/A, IBOOK M9848LL/A, IBOOK M9848X/A