upcycle it Lenovo ThinkPad T440 (Refurbished) A, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 180 GB
upcycle it Lenovo ThinkPad T440 (Refurbished) A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Pro. Product colour: Black