upcycle it Dell Inc. Latitude 5510 (Refurbished) B, Intel® Core™ i5, 1.6 GHz, 38.1 cm (15"), 1920 x 1080 pixels, 16 GB, 256 GB
upcycle it Dell Inc. Latitude 5510 (Refurbished) B. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 38.1 cm (15"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey. Weight: 1.35 kg