UNYKAch logo

UNYKAch Caviar 1K Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29950
Info modified on:
14 Mar 2024, 19:06:26
Short summary description UNYKAch Caviar 1K Tower Black:

UNYKAch Caviar 1K, Tower, PC, Black, ITX, SGCC, 6 cm

Long summary description UNYKAch Caviar 1K Tower Black:

UNYKAch Caviar 1K. Form factor: Tower, Type: PC, Product colour: Black. Supported power supply form factors: TFX. Supported HDD sizes: 2.5", Compatible memory cards: MicroSD (TransFlash), SD. Width: 95 mm, Depth: 295 mm, Height: 290 mm. Package width: 150 mm, Package depth: 370 mm, Package height: 350 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.