UNYKAch logo

UNYKAch UK-2007 Desktop Black 450 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26449
Info modified on:
09 Feb 2022, 14:16:44
Short summary description UNYKAch UK-2007 Desktop Black 450 W:

UNYKAch UK-2007, Desktop, PC, Black, micro ATX, SECC, SGCC, Power

Long summary description UNYKAch UK-2007 Desktop Black 450 W:

UNYKAch UK-2007. Form factor: Desktop, Type: PC, Product colour: Black. Power supply: 450 W, Power supply location: Front. Supported HDD sizes: 3.5", Compatible memory cards: Memory Stick (MS), MMC, SD. Width: 99 mm, Depth: 400 mm, Height: 295 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.