UNYKAch logo

UNYKAch Candy 20 Computer case Fan 12 cm Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24309
Info modified on:
14 Mar 2024, 19:33:58
Short summary description UNYKAch Candy 20 Computer case Fan 12 cm Black:

UNYKAch Candy 20, Fan, 12 cm, 1400 RPM, Black

Long summary description UNYKAch Candy 20 Computer case Fan 12 cm Black:

UNYKAch Candy 20. Type: Fan, Fan diameter: 12 cm, Rotational speed (max): 1400 RPM, Bearing type: Hydraulic. Width: 120 mm, Depth: 25 mm, Height: 120 mm. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.