Unold logo

Unold 48865 ice cream maker Compressor ice cream maker 1.2 L 135 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53126
Info modified on:
15 Jan 2025, 13:21:23
Short summary description Unold 48865 ice cream maker Compressor ice cream maker 1.2 L 135 W Black, Stainless steel:

Unold 48865, Compressor ice cream maker, 1.2 L, 1 bowls, Black, Stainless steel, 30 min, LCD

Long summary description Unold 48865 ice cream maker Compressor ice cream maker 1.2 L 135 W Black, Stainless steel:

Unold 48865. Product type: Compressor ice cream maker, Bowl capacity: 1.2 L, Number of bowls: 1 bowls. Width: 400 mm, Depth: 260 mm, Height: 220 mm. Power: 135 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Ice cream type: Ice cream, Sherbet, Yoghurt. Package width: 315 mm, Package depth: 460 mm, Package height: 264 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.