location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Unold Onyx Semi-auto Drip coffee maker 1.5 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unold Check ‘Unold’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Onyx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28016 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4011689280160
Category:
Machine used to make coffee.
Coffee Makers Check ‘Unold’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unold: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 10:08:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Unold Onyx Semi-auto Drip coffee maker 1.5 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Semi-auto Drip coffee maker 1.5 L
  • - Ground coffee
  • - 12 cups
  • - Built-in display
  • - Coffee making
  • - 1000 W
  • - Black, Stainless steel
Long product name Unold Onyx Semi-auto Drip coffee maker 1.5 L :
The long product name of Unold Onyx Semi-auto Drip coffee maker 1.5 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Onyx, 1000W, 1.5L, stainless steel, satin finish / black
More>>>
Short summary description Unold Onyx Semi-auto Drip coffee maker 1.5 L:
This short summary of the Unold Onyx Semi-auto Drip coffee maker 1.5 L data-sheet is auto-generated and uses the product title and the first six key specs.

Unold Onyx, Drip coffee maker, 1.5 L, Ground coffee, 1000 W, Black, Stainless steel

Long summary description Unold Onyx Semi-auto Drip coffee maker 1.5 L:
This is an auto-generated long summary of Unold Onyx Semi-auto Drip coffee maker 1.5 L based on the first three specs of the first five spec groups.

Unold Onyx. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 1.5 L, Coffee input type: Ground coffee, Capacity in cups: 12 cups. Display type: LCD. Power: 1000 W. Product colour: Black, Stainless steel

Performance
Coffee maker type *
Semi-auto
Capacity in cups *
12 cups
Built-in grinder *
No
Milk tank
No
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1.5 L
Coffee input type *
Ground coffee
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Housing material
Stainless steel
Ergonomics
Built-in display *
Yes
Display type
LCD
Visible water level
Yes
Removable water tank
Yes
Product colour *
Black, Stainless steel
Power
Power *
1000 W
AC input voltage
230 V
AC input frequency
50 Hz
Auto power off
Yes
Other features
Dimensions (WxDxH)
235 x 290 x 355 mm
Filter
Yes
Brand Image Product code Product Stock Price from
Unold Digital Semi-auto Drip coffee maker 1.2 L Unold Digital Semi-auto Drip coffee maker 1.2 L
(show image)
28465 Digital 0.00
(excl. VAT)
0 (incl. VAT)
Unold Mühle Drip coffee maker 1.35 L Unold Mühle Drip coffee maker 1.35 L
(show image)
28716 Mühle 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)