location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Unold Blitzkocher Onyx electric kettle 1.7 L 2200 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unold Check ‘Unold’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blitzkocher Onyx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18016 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4011689180163
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Unold’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unold: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 10:06:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Unold Blitzkocher Onyx electric kettle 1.7 L 2200 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.7 L Black, Stainless steel
  • - 2200 W
  • - Water level indicator 360° rotational base Auto power off
  • - Cordless Cord storage
  • - Housing material: Stainless steel
More>>>
Short summary description Unold Blitzkocher Onyx electric kettle 1.7 L 2200 W Black, Stainless steel:
This short summary of the Unold Blitzkocher Onyx electric kettle 1.7 L 2200 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Unold Blitzkocher Onyx, 1.7 L, 2200 W, Black, Stainless steel, Stainless steel, Water level indicator, Cordless

Long summary description Unold Blitzkocher Onyx electric kettle 1.7 L 2200 W Black, Stainless steel:
This is an auto-generated long summary of Unold Blitzkocher Onyx electric kettle 1.7 L 2200 W Black, Stainless steel based on the first three specs of the first five spec groups.

Unold Blitzkocher Onyx. Water tank capacity: 1.7 L. Power: 2200 W. Product colour: Black, Stainless steel, Housing material: Stainless steel, Water level indicator. Cordless. Filtering

Features
Water tank capacity *
1.7 L
Product colour *
Black, Stainless steel
Housing material *
Stainless steel
Water level indicator
Yes
Filtering
Yes
Ergonomics
Auto power off *
Yes
Cordless *
Yes
Cord storage
Yes
Ergonomics
360° rotational base
Yes
Wide opening lid
Yes
Indication light
Yes
Power
Power *
2200 W
AC input voltage
AC 230
AC input frequency
50 Hz
Other features
Dimensions (WxDxH)
170 x 230 x 280 mm
Brand Image Product code Product Stock Price from
Unold Pisa electric kettle 1 L 1800 W Black, Stainless steel Unold Pisa electric kettle 1 L 1800 W Black, Stainless steel
(show image)
18566 Pisa 0.00
(excl. VAT)
0 (incl. VAT)