Umbra Hub wall mirror Round Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1024
Info modified on:
13 Jun 2023, 09:56:42
Bullet Points Umbra Hub wall mirror Round Black:
  • - Modern, Versatile Round Mirror: Hub is a modern and versatile decorative wall mirror that can be used to enhance a variety of spaces in your home
  • - Decorative Rubber Frame: Hub’s innovative rubber frame doubles as a protective bumper; making it ideal for high-traffic areas
  • - Boosts Light: Hub’s large size is ideal for reflecting both natural and artificial light to help brighten any room, day or night
  • - Easy To Install: This large, decorative, modern mirror is easy to install and has a picture hanging wire on the back for mounting
Long product name Umbra Hub wall mirror Round Black:

Hub Decorative Round Wall Mirror, Black, 37" (94cm)

Short summary description Umbra Hub wall mirror Round Black:

Umbra Hub, Round, Frame, Rubber, Black

Long summary description Umbra Hub wall mirror Round Black:

Umbra Hub. Suitable location: Universal, Shape: Round, Frame colour: Black. Diameter: 94 cm, Width: 940 mm, Depth: 940 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.