Ugreen 50423, HDD/SSD enclosure, 3.5", Serial ATA III, USB connectivity, Black
Ugreen 50423. Product type: HDD/SSD enclosure. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA III. Product colour: Black. USB connector type: USB Type-A