Turtle Beach Recon 70 Gaming Headset for PS5, PS4, and PS4 Pro, Wired, Gaming, 20 - 20000 Hz, 571.5 g, Headset, Black, Blue
Turtle Beach Recon 70 Gaming Headset for PS5, PS4, and PS4 Pro. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Weight: 571.5 g. Product colour: Black, Blue