Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25188999 data-sheets &
28643 brands
– register (free)
Laptop Cases
Tucano Folder S 13.1" Grey 33 cm (13") Sleeve case
Tucano Folder S 13.1" Grey 33 cm (13") Sleeve case
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Tucano
Product name:
Folder S 13.1" Grey
Product code:
BF-S-131-G
Category:
Laptop Cases
Icecat Product ID:
1185707
Data-sheet quality:
created/standardized by Icecat
Product views:
5716
Info modified on:
19 Nov 2020, 13:37:05
Specs
Contact Details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE