Trust logo

Trust GXT 781 Rixa mouse Gaming Ambidextrous USB Type-A 3200 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170857
Info modified on:
02 Jan 2025, 20:55:41
Short summary description Trust GXT 781 Rixa mouse Gaming Ambidextrous USB Type-A 3200 DPI:

Trust GXT 781 Rixa, Ambidextrous, USB Type-A, 3200 DPI, Black, Green

Long summary description Trust GXT 781 Rixa mouse Gaming Ambidextrous USB Type-A 3200 DPI:

Trust GXT 781 Rixa. Form factor: Ambidextrous. Device interface: USB Type-A, Movement resolution: 3200 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Illumination colour: Multi. Power source: Cable. Product colour: Black, Green

Video
Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.