Trust logo

Trust GXT 1230 Muta Bluetooth Gamepad Nintendo Switch, PC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125653
Info modified on:
02 Jan 2025, 20:55:33
Short summary description Trust GXT 1230 Muta Bluetooth Gamepad Nintendo Switch, PC:

Trust GXT 1230 Muta, Gamepad, Nintendo Switch, PC, D-pad, Select button, Start button, Wireless, Bluetooth, USB

Long summary description Trust GXT 1230 Muta Bluetooth Gamepad Nintendo Switch, PC:

Trust GXT 1230 Muta. Device type: Gamepad, Gaming platforms supported: Nintendo Switch, PC, Gaming control function buttons: D-pad, Select button, Start button. Connectivity technology: Wireless, Device interface: Bluetooth, Wireless receiver interface: USB. Cable length: 1.5 m. Power source: Battery, Battery type: Built-in, Battery life (max): 10 h. Windows operating systems supported: Windows 10, Windows 7, Windows 8

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.