Trust logo

Trust Nika Compact Headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87525
Info modified on:
10 Mar 2025, 22:40:37
Short summary description Trust Nika Compact Headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black:

Trust Nika Compact, True Wireless Stereo (TWS), Calls/Music, 20 - 20000 Hz, 53 g, Headset, Black

Long summary description Trust Nika Compact Headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black:

Trust Nika Compact. Product type: Headset. Connectivity technology: True Wireless Stereo (TWS), Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 53 g. Product colour: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.