Trust logo

Trust Paxxon uninterruptible power supply (UPS) 1.5 kVA 900 W 4 AC outlet(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198285
Info modified on:
10 Mar 2025, 22:41:34
Short summary description Trust Paxxon uninterruptible power supply (UPS) 1.5 kVA 900 W 4 AC outlet(s):

Trust Paxxon, 1.5 kVA, 900 W, 220 V, 240 V, 50 Hz, 162 V

Long summary description Trust Paxxon uninterruptible power supply (UPS) 1.5 kVA 900 W 4 AC outlet(s):

Trust Paxxon. Output power capacity: 1.5 kVA, Output power: 900 W, Input operation voltage (min): 220 V. AC outlet types: Type L, AC outlets quantity: 4 AC outlet(s), USB port type: USB Type-B. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 12 Ah, Battery voltage: 9 V. Form factor: Tower, Product colour: Black, Cable length: 1.4 m. Width: 182 mm, Depth: 130 mm, Height: 320 mm

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.