Trust logo

Trust GXT 707G Resto Universal gaming chair Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99446
Info modified on:
08 Feb 2024, 13:51:35
Short summary description Trust GXT 707G Resto Universal gaming chair Black, Grey:

Trust GXT 707G Resto, Universal gaming chair, 150 kg, Universal, 155 cm, 195 cm, Black

Long summary description Trust GXT 707G Resto Universal gaming chair Black, Grey:

Trust GXT 707G Resto. Product type: Universal gaming chair, Maximum user weight: 150 kg, Gaming platforms supported: Universal. Width: 740 mm, Depth: 660 mm, Height (min): 126 cm. Quantity per pack: 1 pc(s)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.