Trust logo

Trust GXT 168 Haze mouse Gaming Right-hand USB Type-A Optical 4000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52630
Info modified on:
10 Mar 2025, 22:40:48
Short summary description Trust GXT 168 Haze mouse Gaming Right-hand USB Type-A Optical 4000 DPI:

Trust GXT 168 Haze, Right-hand, Optical, USB Type-A, 4000 DPI, Black

Long summary description Trust GXT 168 Haze mouse Gaming Right-hand USB Type-A Optical 4000 DPI:

Trust GXT 168 Haze. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel, Acceleration (max): 20 G. Illumination colour: Multi. Power source: Cable. Product colour: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.