Trust logo

Trust GXT 658 Tytan 5.1 speaker set 90 W Universal Black 5.1 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
287039
Info modified on:
09 Feb 2024, 17:54:20
Short summary description Trust GXT 658 Tytan 5.1 speaker set 90 W Universal Black 5.1 channels:

Trust GXT 658 Tytan 5.1, 5.1 channels, 90 W, Universal, Black, Wireless, 8 m

Long summary description Trust GXT 658 Tytan 5.1 speaker set 90 W Universal Black 5.1 channels:

Trust GXT 658 Tytan 5.1. Audio output channels: 5.1 channels, RMS rated power: 90 W, Recommended usage: Universal. Satellite speakers RMS power: 90 W. Center speaker type: 1-way, Center speaker RMS power: 90 W. Subwoofer type: Active subwoofer, Subwoofer RMS power: 180 W. Power source: AC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.