Trust logo

Trust XIMO Wireless & Mouse ND keyboard Mouse included Universal RF Wireless QWERTY Nordic Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21818
Info modified on:
27 Jun 2022, 07:52:34
Short summary description Trust XIMO Wireless & Mouse ND keyboard Mouse included Universal RF Wireless QWERTY Nordic Black:

Trust XIMO Wireless Keyboard & Mouse ND, Wireless, RF Wireless, Membrane, QWERTY, Black, Mouse included

Long summary description Trust XIMO Wireless & Mouse ND keyboard Mouse included Universal RF Wireless QWERTY Nordic Black:

Trust XIMO Wireless Keyboard & Mouse ND. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane, Keyboard layout: QWERTY, Keyboard number of keys: 104, Recommended usage: Universal. Product colour: Black. Mouse included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.