Trust logo

Trust GXT 850 Metal Gaming ND keyboard USB QWERTY Dutch Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73062
Info modified on:
01 Jun 2022, 15:49:34
Short summary description Trust GXT 850 Metal Gaming ND keyboard USB QWERTY Dutch Black:

Trust GXT 850 Metal Gaming Keyboard ND, Wired, USB, Membrane, QWERTY, LED, Black

Long summary description Trust GXT 850 Metal Gaming ND keyboard USB QWERTY Dutch Black:

Trust GXT 850 Metal Gaming Keyboard ND. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY, Keyboard number of keys: 104. Backlight type: LED, Wrist rest. Cable length: 1.5 m. Recommended usage: Gaming. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.