Trust logo

Trust GSP-421 speaker set 120 W Universal Black, Red 10 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61341
Info modified on:
02 Jan 2025, 20:54:56
Short summary description Trust GSP-421 speaker set 120 W Universal Black, Red 10 W:

Trust GSP-421, 120 W, Universal, Black, Red, 60 W, 10 W, 20 - 20000 Hz

Long summary description Trust GSP-421 speaker set 120 W Universal Black, Red 10 W:

Trust GSP-421. RMS rated power: 120 W, Recommended usage: Universal, Product colour: Black, Red. Satellite speakers RMS power: 10 W, Satellite speaker frequency range: 20 - 20000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 40 W. Power source: AC, AC input voltage: 100 - 240 V. Connectivity technology: Wired, Line-in connectivity: 3.5 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.