Trust logo

Trust 90W Primo Laptop Charger

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154875
Info modified on:
10 Mar 2025, 22:38:55
Short summary description Trust 90W Primo Laptop Charger:

Trust 90W Primo Laptop Charger, Laptop, Universal, 90 W, Black, 54 mm, 117 mm

Long summary description Trust 90W Primo Laptop Charger:

Trust 90W Primo Laptop Charger. Purpose: Laptop, Power supply type: Universal, Output power: 90 W. Product colour: Black. Width: 54 mm, Depth: 117 mm, Height: 32 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.