Trust logo

Trust 18491 keyboard RF Wireless QWERTY Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19658
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Trust 18491 keyboard RF Wireless QWERTY Black:

Trust 18491, Full-size (100%), Wireless, RF Wireless, QWERTY, Black

Long summary description Trust 18491 keyboard RF Wireless QWERTY Black:

Trust 18491. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.