Trust logo

Trust Digital TV & Radio DVB-T USB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55507
Info modified on:
10 Mar 2025, 22:38:33
Short summary description Trust Digital TV & Radio DVB-T USB:

Trust Digital TV & Radio, DVB-T, USB, FM, Black, 1 tuner(s), Windows 7, Vista, XP

Long summary description Trust Digital TV & Radio DVB-T USB:

Trust Digital TV & Radio. TV tuner type: DVB-T. Interface type: USB. Supported radio bands: FM. Product colour: Black, Number of tuners: 1 tuner(s). Compatible operating systems: Windows 7, Vista, XP

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.