Trust 18211, Wi-Fi 4 (802.11n), Ethernet LAN, Black
Trust 18211. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA, WPA2. Product colour: Black. WLAN data transfer rates supported: 300 Mbit/s