Trust 600VA UPS with standard power outlets, 0.6 kVA, 300 W, 3 AC outlet(s), Compact, Black, Power fail
Trust 600VA UPS with standard power outlets. Output power capacity: 0.6 kVA, Output power: 300 W. AC outlets quantity: 3 AC outlet(s). Form factor: Compact, Product colour: Black, LED indicators: Power fail