Trust eLight HD 720p, 1.3 MP, 1280 x 720 pixels, 2560 x 1440 pixels, 4 MP, USB 2.0, Black, Silver
Trust eLight HD 720p. Megapixel (approx.): 1.3 MP, Maximum video resolution: 1280 x 720 pixels, Maximum image resolution: 2560 x 1440 pixels. Interface: USB 2.0, Product colour: Black, Silver. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional...