Trust logo

Trust Canvas Widescreen Tablet

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61889
Info modified on:
10 Mar 2025, 22:37:57
Short summary description Trust Canvas Widescreen Tablet:

Trust Canvas Widescreen Tablet, Wired, 250 x 150 mm, Black, 1.1 kg, 1.63 kg, 420 x 65 x 305 mm

Long summary description Trust Canvas Widescreen Tablet:

Trust Canvas Widescreen Tablet. Connectivity technology: Wired, Working area: 250 x 150 mm. Product colour: Black. Tablet weight: 1.1 kg. Package weight: 1.63 kg. Package dimensions (WxDxH): 420 x 65 x 305 mm, Minimum system requirements: Windows 7, Vista, XP, Mac OS 10.4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.