Trust logo

Trust MiDo 2.1 speaker set 12 W Silver 2.1 channels

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27409
Info modified on:
10 Mar 2025, 22:37:47
Short summary description Trust MiDo 2.1 speaker set 12 W Silver 2.1 channels:

Trust MiDo 2.1 Speaker Set, 2.1 channels, 12 W, Silver, 24 W, Wired, 237 x 167 x 242 mm

Long summary description Trust MiDo 2.1 speaker set 12 W Silver 2.1 channels:

Trust MiDo 2.1 Speaker Set. Audio output channels: 2.1 channels, RMS rated power: 12 W, Product colour: Silver. Connectivity technology: Wired. Package dimensions (WxDxH): 237 x 167 x 242 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.