location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Optical mouse USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optical Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16591 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439165913 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:14:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Optical mouse USB Type-A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 button optical mouse
  • - Advanced optical sensor providing motion control with high precision
  • - Suitable for both right and left hand users
  • - Just plug and go; no need to install a driver
Warranty: 2 years
Long product name Trust Optical mouse USB Type-A :
The long product name of Trust Optical mouse USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Basi Mouse - black
More>>>
Trust Optical mouse USB Type-A:
The official description of Trust Optical mouse USB Type-A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optical mouse with 3 buttons and classic design

Short summary description Trust Optical mouse USB Type-A:
This short summary of the Trust Optical mouse USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Optical Mouse, Optical, USB Type-A

Long summary description Trust Optical mouse USB Type-A:
This is an auto-generated long summary of Trust Optical mouse USB Type-A based on the first three specs of the first five spec groups.

Trust Optical Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 3

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
3
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
84 g
Packaging data
Package weight
119 g
Other features
Compatible operating systems
Win Vista, XP
Minimum system requirements
Windows 7, Vista or XP. USB port.
Contents
Optical mouse. User's guide.
Package dimensions (WxDxH)
80 x 45 x 135 mm
Brand Image Product code Product Stock Price from
Trust MultiColour Mini mouse USB Type-A Optical Trust MultiColour Mini mouse USB Type-A Optical
(show image)
16638 MultiColour Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust MI-7700R US mouse RF Wireless Laser 800 DPI Trust MI-7700R US mouse RF Wireless Laser 800 DPI
(show image)
15544 MI-7700R US 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI
(show image)
16343 Wireless Mini Travel Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust EasyClick Wireless mouse RF Wireless Optical Trust EasyClick Wireless mouse RF Wireless Optical
(show image)
16536 EasyClick Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Eqido mouse RF Wireless Optical 1000 DPI Trust Eqido mouse RF Wireless Optical 1000 DPI
(show image)
16557 Eqido 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Wireless Mini mouse RF Wireless Optical Trust Slimline Wireless Mini mouse RF Wireless Optical
(show image)
16256 Slimline Wireless Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI
(show image)
16558 Wireless Mini Travel Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless mouse RF Wireless Optical 1000 DPI Trust Wireless mouse RF Wireless Optical 1000 DPI
(show image)
16592 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust EasyClick mouse USB Type-A Optical 1000 DPI Trust EasyClick mouse USB Type-A Optical 1000 DPI
(show image)
16535 EasyClick Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)