location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust MI-7700R US mouse RF Wireless Laser 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MI-7700R US
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15544
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439155440
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust MI-7700R US mouse RF Wireless Laser 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 800 DPI Black
  • - RF Wireless 8 m
  • - Buttons quantity: 8
Warranty: 2 years
Long product name Trust MI-7700R US mouse RF Wireless Laser 800 DPI :
The long product name of Trust MI-7700R US mouse RF Wireless Laser 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Laser MediaPlayer Mouse MI-7700R
More>>>
Trust MI-7700R US mouse RF Wireless Laser 800 DPI:
The official description of Trust MI-7700R US mouse RF Wireless Laser 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 8 button wireless laser mouse with tilt scroll wheel and extra Vista/Media Player buttons
- Ultra small USB receiver that fully integrates with your notebook, no need to unplug USB receiver anymore
- USB receiver with gold plated connector for optimal signal transfer
- With special buttons to control Media Player, zoom in/out and web browsing
- 2.4 GHz wireless operation for smooth and immediate mouse response with a range up to 8 meters
- Smart link technology: easy automatic wireless connection
- Extra long battery life due to latest power saving technology
- Special button to switch sensitivity to 800 and 1600 dpi

Short summary description Trust MI-7700R US mouse RF Wireless Laser 800 DPI:
This short summary of the Trust MI-7700R US mouse RF Wireless Laser 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust MI-7700R US, Laser, RF Wireless, 800 DPI, Black

Long summary description Trust MI-7700R US mouse RF Wireless Laser 800 DPI:
This is an auto-generated long summary of Trust MI-7700R US mouse RF Wireless Laser 800 DPI based on the first three specs of the first five spec groups.

Trust MI-7700R US. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 8. Product colour: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
8
Frequency band
2.4 GHz
Design
Product colour *
Black
Ergonomics
Wireless range
8 m
System requirements
Mac operating systems supported
No
Other features
Compatible operating systems
Win Vista, XP
Minimum system requirements
CD-ROM drive
Brand Image Product code Product Stock Price from
Trust Slimline Mini mouse USB Type-A Optical Trust Slimline Mini mouse USB Type-A Optical
(show image)
16534 Slimline Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Optical mouse USB Type-A Trust Optical mouse USB Type-A
(show image)
16591 Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI
(show image)
16343 Wireless Mini Travel Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust EasyClick Wireless mouse RF Wireless Optical Trust EasyClick Wireless mouse RF Wireless Optical
(show image)
16536 EasyClick Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Eqido mouse RF Wireless Optical 1000 DPI Trust Eqido mouse RF Wireless Optical 1000 DPI
(show image)
16557 Eqido 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Wireless Mini mouse RF Wireless Optical Trust Slimline Wireless Mini mouse RF Wireless Optical
(show image)
16256 Slimline Wireless Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI
(show image)
16558 Wireless Mini Travel Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust EasyClick mouse USB Type-A Optical 1000 DPI Trust EasyClick mouse USB Type-A Optical 1000 DPI
(show image)
16535 EasyClick Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Red Bull Racing Xtreme mouse USB Type-A Laser 3200 DPI Trust Red Bull Racing Xtreme mouse USB Type-A Laser 3200 DPI
(show image)
16233 Red Bull Racing Xtreme Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Red Bull Racing Wireless Mini mouse RF Wireless Laser 800 DPI Trust Red Bull Racing Wireless Mini mouse RF Wireless Laser 800 DPI
(show image)
16442 Red Bull Racing Wireless Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)