location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Slimline Sketch Tablet graphic tablet 200 x 150 mm USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slimline Sketch Tablet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16447 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439164473
Category:
On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
Graphic Tablets Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:13:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Slimline Sketch Tablet graphic tablet 200 x 150 mm USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired 200 x 150 mm
  • - Device interface: USB
  • - Buttons quantity: 42
  • - Pen included
Warranty: 2 years
Long product name Trust Slimline Sketch Tablet graphic tablet 200 x 150 mm USB :
The long product name of Trust Slimline Sketch Tablet graphic tablet 200 x 150 mm USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Creative tablet with 185 x 135 mm working space for artistic people who edit pictures and videos, create designs, sign and annotate.
More>>>
Trust Slimline Sketch Tablet graphic tablet 200 x 150 mm USB:
The official description of Trust Slimline Sketch Tablet graphic tablet 200 x 150 mm USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Creative tablet. 185 x 135 mm work space. Pressure sensitive pen. 42 programmable soft buttons. Trace sheet included.

Short summary description Trust Slimline Sketch Tablet graphic tablet 200 x 150 mm USB:
This short summary of the Trust Slimline Sketch Tablet graphic tablet 200 x 150 mm USB data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Slimline Sketch Tablet, Wired, 200 x 150 mm, USB, Win Vista, XP, 710 g, 940 g

Long summary description Trust Slimline Sketch Tablet graphic tablet 200 x 150 mm USB:
This is an auto-generated long summary of Trust Slimline Sketch Tablet graphic tablet 200 x 150 mm USB based on the first three specs of the first five spec groups.

Trust Slimline Sketch Tablet. Connectivity technology: Wired, Working area: 200 x 150 mm, Device interface: USB. Compatible operating systems: Win Vista, XP. Tablet weight: 710 g. Package weight: 940 g. Package dimensions (WxDxH): 330 x 40 x 320 mm, Minimum system requirements: Windows 7, Vista or XP. USB port.

Tablet
Working area *
200 x 150 mm
Device interface *
USB
Buttons quantity
42
Connectivity technology *
Wired
Pen
Pen included *
Yes
Features
Compatible operating systems
Win Vista, XP
Weight & dimensions
Tablet weight
710 g
Packaging data
Package weight
940 g
Mouse
Mouse included
No
Technical details
I/O ports
USB
Contents
Tablet with transparent trace sheet attached. Pen. 3x pen tips. Pen-tip removal tool. 1x AAA battery. CD-ROM. User’s guide.
Other features
Package dimensions (WxDxH)
330 x 40 x 320 mm
Minimum system requirements
Windows 7, Vista or XP. USB port.
Tablet included
Yes
Brand Image Product code Product Stock Price from
Trust Mini Tablet graphic tablet 100 x 75 mm USB Trust Mini Tablet graphic tablet 100 x 75 mm USB
(show image)
16486 Mini Tablet 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Design Tablet for Mac graphic tablet 2000 lpi 200 x 150 mm USB Trust Slimline Design Tablet for Mac graphic tablet 2000 lpi 200 x 150 mm USB
(show image)
15908 Slimline Design Tablet for Mac 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wide Screen Design Tablet TB-7300 graphic tablet 305 x 195 mm Trust Wide Screen Design Tablet TB-7300 graphic tablet 305 x 195 mm
(show image)
15358 Wide Screen Design Tablet TB-7300 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Design Tablet TB-6300 graphic tablet 200 x 150 mm USB Trust Slimline Design Tablet TB-6300 graphic tablet 200 x 150 mm USB
(show image)
15357 Slimline Design Tablet TB-6300 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Design Tablet TB-5300 graphic tablet 2000 lpi 140 x 100 mm USB Trust Slimline Design Tablet TB-5300 graphic tablet 2000 lpi 140 x 100 mm USB
(show image)
15356 Slimline Design Tablet TB-5300 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Scroll Tablet 1200-V2 graphic tablet 3048 lpi 228 x 304 mm USB Trust Wireless Scroll Tablet 1200-V2 graphic tablet 3048 lpi 228 x 304 mm USB
(show image)
14070 Wireless Scroll Tablet 1200-V2 0.00
(excl. VAT)
0 (incl. VAT)
Trust Bluetooth Wireless Tablet BT446 graphic tablet 3048 lpi 114 x 152 mm Trust Bluetooth Wireless Tablet BT446 graphic tablet 3048 lpi 114 x 152 mm
(show image)
14117 Bluetooth Wireless Tablet BT446 0.00
(excl. VAT)
0 (incl. VAT)